Texas Instruments INA195 Voltage Output High-Side Measurement Current Shunt Monitor INA195AIDBVT

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA195 Voltage Output High-Side Measurement Current Shunt Monitor - INA195AIDBVT - Texas Instruments
Dallas, TX, United States
INA195 Voltage Output High-Side Measurement Current Shunt Monitor
INA195AIDBVT
INA195 Voltage Output High-Side Measurement Current Shunt Monitor INA195AIDBVT
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Sensing Amplifiers - 5457631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457631
Current Sensing Amplifiers 5457631
INA195AI Current Shunt Monitor 100V/V

INA195AI Current Shunt Monitor 100V/V

Supplier's Site
Current Sensing Amplifiers - 5457631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
5457631P
Current Sensing Amplifiers 5457631P
INA195AI Current Shunt Monitor 100V/V

INA195AI Current Shunt Monitor 100V/V

Supplier's Site
Current Sensing Amplifiers - 1218922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1218922
Current Sensing Amplifiers 1218922
INA195AI Current Shunt Monitor 100V/V

INA195AI Current Shunt Monitor 100V/V

Supplier's Site
Ic, Current Shunt Monitor, 200Khz; No. Of Amplifiers Texas Instruments - 28AH2623 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Shunt Monitor, 200Khz; No. Of Amplifiers Texas Instruments
28AH2623
Ic, Current Shunt Monitor, 200Khz; No. Of Amplifiers Texas Instruments 28AH2623
IC, CURRENT SHUNT MONITOR, 200KHZ; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:200kHz; Supply RoHS Compliant: Yes

IC, CURRENT SHUNT MONITOR, 200KHZ; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:200kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA195AIDBVT 5457631 5457631P 28AH2623
Product Name INA195 Voltage Output High-Side Measurement Current Shunt Monitor Current Sensing Amplifiers Current Sensing Amplifiers Ic, Current Shunt Monitor, 200Khz; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXD - Texas Instruments
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type CDIP,CFP,LCCC,SOIC
View Details
INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor - INA223AIDSKT - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SON
View Details
3 suppliers