The INA194AIDBVTG4 is a voltage output high-side current shunt monitor from Texas Instruments, designed to measure current across shunt resistors with a common-mode voltage range of -16 V to +80 V. It features a gain of 50 V/V, allowing for precise current sensing in various applications. The device operates from a single supply voltage of 2.7 V to 18 V and has a maximum quiescent current of 900 OºA. With a bandwidth of up to 500 kHz, it is suitable for use in fast current control loops. The INA194 is specified for an extended temperature range of -40°C to +125°C and is packaged in a compact SOT-23 format, making it suitable for space-constrained designs. Applications include welding equipment, automotive systems, power management, and battery chargers.
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
SP Amp Current Shunt Monitor Single 18V 5-Pin SOT-23 T/R
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA194AIDBVTG4 | 815-INA194AIDBVTG4 |
| Product Name | INA194 Voltage Output High-Side Measurement Current Shunt Monitor | SP Amp Current Shunt Monitor Single 18V 5-Pin SOT-23 T/R |
| Standards and Certifications | RoHS | RoHS |