Texas Instruments INA194 Voltage Output High-Side Measurement Current Shunt Monitor INA194AIDBVT

Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA194 Voltage Output High-Side Measurement Current Shunt Monitor - INA194AIDBVT - Texas Instruments
Dallas, TX, United States
INA194 Voltage Output High-Side Measurement Current Shunt Monitor
INA194AIDBVT
INA194 Voltage Output High-Side Measurement Current Shunt Monitor INA194AIDBVT
Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments - 34AH0829 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments
34AH0829
Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments 34AH0829
CURRENT SHUNT MONITOR, SMD, SOT235, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; RoHS Compliant: Yes

CURRENT SHUNT MONITOR, SMD, SOT235, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; RoHS Compliant: Yes

Supplier's Site
Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments - 28AH2622 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments
28AH2622
Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments 28AH2622
CURRENT SHUNT MONITOR, SMD, SOT235, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; RoHS Compliant: Yes

CURRENT SHUNT MONITOR, SMD, SOT235, REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Bandwidth:300kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA194AIDBVT 34AH0829
Product Name INA194 Voltage Output High-Side Measurement Current Shunt Monitor Current Shunt Monitor, Smd, Sot235, Reel; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLC193 Dual Micropower LinCMOS(TM) Comparator - 5962-9555101NXDR - Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type CDIP,SOIC
View Details
TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201QCA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC
View Details
3 suppliers