Voltage Output High-Side Measurement Current Shunt Monitor 5-SOT-23 -40 to 125
CURRENT SHUNT AMPLIFIER, 300KHZ, SOT-23-5; No. of Amplifiers:2 Amplifier; Input Bias Current:16µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:300kHz RoHS Compliant: Yes
CURRENT SENSE AMPLIFIER, 300KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:8µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:300kHz; RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA194AIDBVR | 86W5982 | 28AH2621 |
| Product Name | INA194 Voltage Output High-Side Measurement Current Shunt Monitor | Current Shunt Amplifier, 300Khz, Sot-23-5; No. Of Amplifiers Texas Instruments | Current Sense Amplifier, 300Khz, Sot23-5; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | RoHS |