Manufacturer: Texas Instruments
Win Source Part Number: 205185-INA170EA/2K5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±2%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 205185-INA170EA/2K5G4 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA170EA/2K5G4 |
| Output Options | Inverting |