Texas Instruments INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers INA143UAG4

Description
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers - INA143UAG4 - Texas Instruments
Dallas, TX, United States
INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers
INA143UAG4
INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers INA143UAG4
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC

High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UAG4 - 068864-INA143UAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UAG4
068864-INA143UAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UAG4 068864-INA143UAG4
Manufacturer: Texas Instruments Win Source Part Number: 068864-INA143UAG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068864-INA143UAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
150kHz 32mA Special Purpose Amplifier Ic
771-INA143UAG4
150kHz 32mA Special Purpose Amplifier Ic 771-INA143UAG4
Diff Amp IC 150kHz, 80dB CMRR, 32mA Out, 8SOIC Product overview: INA143UAG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 32mA. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 150kHz, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA143UAG4 can be used for catalog matching and distributor lookup.

Diff Amp IC 150kHz, 80dB CMRR, 32mA Out, 8SOIC Product overview: INA143UAG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 32mA. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 150kHz, 32mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA143UAG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number INA143UAG4 068864-INA143UAG4 771-INA143UAG4
Product Name INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UAG4 150kHz 32mA Special Purpose Amplifier Ic
Standards and Certifications RoHS RoHS
Package Type SOIC SOIC; 8-SOIC Rail/Tube
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 0.9500 milliamps
VOS 0.1000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details