Texas Instruments Standard Linear and Logic Amp Diff Line Receiver, Dip8, 134; Driver Case Style Texas Instruments INA134PA

Description
AMP DIFF LINE RECEIVER, DIP8, 134; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Amplifier Type:Differential Receiver; RoHS Compliant: Yes
Description
AMP DIFF LINE RECEIVER, DIP8, 134; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Amplifier Type:Differential Receiver; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Amp Diff Line Receiver, Dip8, 134; Driver Case Style Texas Instruments - 28AH2607 - Newark, An Avnet Company
Chicago, IL, United States
Amp Diff Line Receiver, Dip8, 134; Driver Case Style Texas Instruments
28AH2607
Amp Diff Line Receiver, Dip8, 134; Driver Case Style Texas Instruments 28AH2607
AMP DIFF LINE RECEIVER, DIP8, 134; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Amplifier Type:Differential Receiver; RoHS Compliant: Yes

AMP DIFF LINE RECEIVER, DIP8, 134; Driver Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Amplifier Type:Differential Receiver; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 28AH2607
Product Name Amp Diff Line Receiver, Dip8, 134; Driver Case Style Texas Instruments
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
LED Driver IC - 745-ICL5101 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 3 #
Package Type Reel
View Details
2 suppliers