Manufacturer: Texas Instruments
Win Source Part Number: 1185741-INA122U
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 120kHz
Supply Current: 60μA
Amplifier Type: Instrumentation
Slew Rate: 0.16V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AD8422BRZ; INA826AID; INA826AIDR; INA122U;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices
Family Part Number: INA122
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.2V ~ 36V, -0.9V/+1.3V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185741-INA122U |
| Product Name | Electronic Surplus - INA122U |