Texas Instruments High-Performance Analog Servo Drive/Servo Control INA111BU

Description
AMP INSTRUMENTATION, SOIC16, 111; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:500¦V; SLEW RATE:17V/¦S; BANDWIDTH:2MHZ; SUPPLY VOLTAGE RANGE:¦ 6V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER OUTPUT:SINGLEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AMP INSTRUMENTATION, SOIC16, 111; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:500¦V; SLEW RATE:17V/¦S; BANDWIDTH:2MHZ; SUPPLY VOLTAGE RANGE:¦ 6V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER OUTPUT:SINGLEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Drive/Servo Control - 17060819 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
17060819
Servo Drive/Servo Control 17060819
AMP INSTRUMENTATION, SOIC16, 111; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:500¦V; SLEW RATE:17V/¦S; BANDWIDTH:2MHZ; SUPPLY VOLTAGE RANGE:¦ 6V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER OUTPUT:SINGLEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AMP INSTRUMENTATION, SOIC16, 111; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT OFFSET VOLTAGE:500¦V; SLEW RATE:17V/¦S; BANDWIDTH:2MHZ; SUPPLY VOLTAGE RANGE:¦ 6V TO ¦ 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:16PINS; AMPLIFIER OUTPUT:SINGLEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Servo Drives
Product Number 17060819
Product Name Servo Drive/Servo Control
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-2550A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 25 amps
View Details
Servo Drive/Servo Control - 1112958 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 460 volts
Continuous Current 49 amps
View Details