The TLE4205G is a 1-A full-bridge DC motor driver for automotive applications, housed in a PG-DSO-20 package. It features integrated free-wheeling diodes, short-circuit protection to ground up to 18 V supply voltage, and thermal shutdown. The inhibit input enables control, and inputs are ESD protected. The device operates over a junction temperature range of -40 °C to 150 °C and is RoHS compliant and AEC qualified. It is designed for applications such as headlight-beam adjustment.
The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example
The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated free-wheeling diodes to +VS and ground. The outputs are short-circuit proof up to 18 V supply voltage to ground and turn off when overtemperature occurs. This IC is especially suitable for headlight-beam adjustment in automobiles.
Summary of Features
Benefits
Potential Applications
IC MOTOR DRIVER 6V-32V 20DSO Product overview: TLE4205G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205G can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel PG-DSO-20-17
IC MOTOR DRIVER 6V-32V 20DSO
Motor Driver Bipolar Parallel PG-DSO-20-17
IC MOTOR DRIVER 6V-32V 20DSO
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE4205G | 744-TLE4205G | TLE4205GTR-ND | TLE4205G | TLE4205G | TLE4205G |
| Product Name | Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4205G | 6V 32V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Servo; Bipolar | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Peak Current | 1 amps | 1 amps | ||||
| PC-Based Bus | Parallel |