Texas Instruments RF Amplifiers - HS9001 HS9001

Description
Manufacturer: Texas Instruments Win Source Part Number: 276172-HS9001 Packaging: Reel - TR Test Frequency: 350MHz Frequency: 50MHz to 350MHz Gain: 15dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 5V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 276172-HS9001 Packaging: Reel - TR Test Frequency: 350MHz Frequency: 50MHz to 350MHz Gain: 15dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 5V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - HS9001
276172-HS9001
RF Amplifiers - HS9001 276172-HS9001
Manufacturer: Texas Instruments Win Source Part Number: 276172-HS9001 Packaging: Reel - TR Test Frequency: 350MHz Frequency: 50MHz to 350MHz Gain: 15dB Noise Figure: 4dB P1dB: 20.6dBm (114.8mW) RF Type: Cellular, CDMA, TDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-23-6 Supply Voltage - Operating: 5V Operating Supply Current: 100mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 276172-HS9001
Packaging: Reel - TR
Test Frequency: 350MHz
Frequency: 50MHz to 350MHz
Gain: 15dB
Noise Figure: 4dB
P1dB: 20.6dBm (114.8mW)
RF Type: Cellular, CDMA, TDMA, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 5V
Operating Supply Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 276172-HS9001
Product Name RF Amplifiers - HS9001
Applications RF Microwave
Frequency Range 50 to 350 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers