HPC46400EV20/NOPB Product overview: HPC46400EV20/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46400EV20/NOP
Microcontroller, 16-Bit, HPC CPU, 20MHz, CMOS, PQCC68
Microcontroller, 16-Bit, HPC CPU, 20MHz, CMOS, PQCC68
Manufacturer: Texas Instruments
Win Source Part Number: 776179-HPC46400EV20/
Series: HPC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: HPC
Speed: 20MHz
Package: 68-LCC (J-Lead)
Core Size: 16-Bit
Connectivity: EBI/EMI, Microwire/Plus (SPI), UART/USART
Peripherals: DMA, WDT
Number of I/O: 20
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HPC46400EV20/NOPB | HPC46400EV20/NOPB | 776179-HPC46400EV20/NOPB | HPC46400EV20/NOPB | HPC46400EV20/NOPB |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HPC46400EV20/NOPB | Microcontrollers | Microcontrollers | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | |||
| Serial Interface | I2C, SPI, UART, USART, EBI/EMI | ||||
| Package Type | Other; PLCC | PLCC; Other; PLCC68 | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |