Texas Instruments High-Performance Analog 16-bit 20MHz 5V Embedded Microcontroller MCU HPC46003V20

Description
16-Bit MCU, 20MHz, 5V, 68-Pin PQCC Product overview: HPC46003V20 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit MCU, 20MHz, 5V, 68-Pin PQCC Product overview: HPC46003V20 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz 5V Embedded Microcontroller MCU - 685-HPC46003V20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 5V Embedded Microcontroller MCU
685-HPC46003V20
16-bit 20MHz 5V Embedded Microcontroller MCU 685-HPC46003V20
16-Bit MCU, 20MHz, 5V, 68-Pin PQCC Product overview: HPC46003V20 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20 can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 5V, 68-Pin PQCC Product overview: HPC46003V20 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HPC46003V20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HPC46003V20-ND
Microcontrollers HPC46003V20-ND
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HPC46003V20 - 275933-HPC46003V20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HPC46003V20
275933-HPC46003V20
Embedded - Embedded - Microcontrollers - HPC46003V20 275933-HPC46003V20
Manufacturer: Texas Instruments Win Source Part Number: 275933-HPC46003V20 Packaging: Tube/Rail Core Processor: HPC Number of I/O: 52 Program Memory Type: ROMless Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 275933-HPC46003V20
Packaging: Tube/Rail
Core Processor: HPC
Number of I/O: 52
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - HPC46003V20 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, HPC CPU, 20MHz, CMOS, PQCC68

Microcontroller, 16-Bit, HPC CPU, 20MHz, CMOS, PQCC68

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HPC46003V20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HPC46003V20
Integrated Circuits (ICs) - Embedded - Microcontrollers HPC46003V20
IC MCU 16BIT ROMLESS 68PLCC

IC MCU 16BIT ROMLESS 68PLCC

Supplier's Site
Embedded - Microcontrollers - HPC46003V20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HPC46003V20
Embedded - Microcontrollers HPC46003V20
IC MCU 16BIT ROMLESS 68PLCC

IC MCU 16BIT ROMLESS 68PLCC

Supplier's Site Datasheet
Microcontrollers - HPC46003V20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HPC46003V20
Microcontrollers HPC46003V20
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
Microcontrollers - HPC46003V20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HPC46003V20
Microcontrollers HPC46003V20
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)

Buy Now Datasheet
Microcontrollers - HPC46003V20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HPC46003V20
Microcontrollers HPC46003V20
IC MCU 16BIT ROMLESS 68PLCC

IC MCU 16BIT ROMLESS 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HPC46003V20 HPC46003V20-ND 275933-HPC46003V20 HPC46003V20 HPC46003V20 HPC46003V20 HPC46003V20 HPC46003V20
Product Name 16-bit 20MHz 5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - HPC46003V20 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Supply Voltage 4.5 to ? volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
RAM 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers