16-Bit MCU, 30MHz, 8KB ROM, 256B RAM, PLCC, 5V Product overview: HPC46003V20/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 30MHz, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 30MHz, 8KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1043927-HPC46003V20/
Packaging: Tube/Rail
Core Processor: HPC
Number of I/O: 52
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)
HPC HPC™ Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC (25.13x25.13)
IC MCU 16BIT ROMLESS 68PLCC
IC MCU 16BIT ROMLESS 68PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HPC46003V20/NOPB | 1043927-HPC46003V20/NOPB | HPC46003V20/NOPB-ND | HPC46003V20/NOPB | HPC46003V20/NOPB | HPC46003V20/NOPB |
| Product Name | 16-bit 30MHz 8KB 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HPC46003V20/NOPB | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Serial Interface | UART, SPI, USART | SPI; UART; USART | ||||
| Package Type | Other; PLCC | PLCC; Other; 68-PLCC | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) |