Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - HPC46003V20/63SN HPC46003V20/63SN

Description
Manufacturer: Texas Instruments Win Source Part Number: 776178-HPC46003V20/6 3SN Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 776178-HPC46003V20/6 3SN Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HPC46003V20/63SN - 776178-HPC46003V20/63SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HPC46003V20/63SN
776178-HPC46003V20/63SN
Embedded - Embedded - Microcontrollers - HPC46003V20/63SN 776178-HPC46003V20/63SN
Manufacturer: Texas Instruments Win Source Part Number: 776178-HPC46003V20/6 3SN Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776178-HPC46003V20/63SN
Series: *
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 8KB 5V Embedded Microcontroller MCU - 685-HPC46003V20/63SN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8KB 5V Embedded Microcontroller MCU
685-HPC46003V20/63SN
16-bit 8KB 5V Embedded Microcontroller MCU 685-HPC46003V20/63SN
MCU 16-bit HPC HPC CISC 8KB ROM 5V 68-Pin PLCC Product overview: HPC46003V20/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/63SN can be used for catalog matching and distributor lookup.

MCU 16-bit HPC HPC CISC 8KB ROM 5V 68-Pin PLCC Product overview: HPC46003V20/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/63SN can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HPC46003V20/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HPC46003V20/63SN
Microcontrollers HPC46003V20/63SN
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 776178-HPC46003V20/63SN 685-HPC46003V20/63SN HPC46003V20/63SN
Product Name Embedded - Embedded - Microcontrollers - HPC46003V20/63SN 16-bit 8KB 5V Embedded Microcontroller MCU Microcontrollers
Data Bus 16 Bit
RAM 0.2560 KB
Supply Voltage 5 volts
Serial Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details