Texas Instruments 16-bit 8KB 5V Embedded Microcontroller MCU HPC46003V20/63

Description
MCU 16-bit HPC HPC CISC 8KB ROM 5V 68-Pin PLCC Product overview: HPC46003V20/63 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 16-bit HPC HPC CISC 8KB ROM 5V 68-Pin PLCC Product overview: HPC46003V20/63 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/63 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 8KB 5V Embedded Microcontroller MCU - 685-HPC46003V20/63 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 8KB 5V Embedded Microcontroller MCU
685-HPC46003V20/63
16-bit 8KB 5V Embedded Microcontroller MCU 685-HPC46003V20/63
MCU 16-bit HPC HPC CISC 8KB ROM 5V 68-Pin PLCC Product overview: HPC46003V20/63 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/63 can be used for catalog matching and distributor lookup.

MCU 16-bit HPC HPC CISC 8KB ROM 5V 68-Pin PLCC Product overview: HPC46003V20/63 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HPC46003V20/63 can be used for catalog matching and distributor lookup.

Supplier's Site
 - HPC46003V20/63 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, HPC CPU, 20MHz, CMOS, PQCC68

Microcontroller, 16-Bit, HPC CPU, 20MHz, CMOS, PQCC68

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HPC46003V20/63 HPC46003V20/63
Product Name 16-bit 8KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit; 16-Bit
RAM 0.2560 KB
Supply Voltage 5 volts
Serial Interface UART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers