Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers HPC3130APGE

Description
Win Source Part Number: 993876-HPC3130APGE Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Plug Controller Package: Tray Applications: CompactPCI™ Standard Package: 60 Mounting: SMD (SMT) Internal Switch(s): No Number of Channels: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISHPC3130APGE,29 6-9512,2156-HPC3130A PGE-TI,-296-9512,-HP C3130APGE-NDR,-296-9 512-ND,-296-9512-NDR ,296-9512-NDR Base Product Number: HPC3130 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 993876-HPC3130APGE Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Plug Controller Package: Tray Applications: CompactPCI™ Standard Package: 60 Mounting: SMD (SMT) Internal Switch(s): No Number of Channels: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISHPC3130APGE,29 6-9512,2156-HPC3130A PGE-TI,-296-9512,-HP C3130APGE-NDR,-296-9 512-ND,-296-9512-NDR ,296-9512-NDR Base Product Number: HPC3130 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 993876-HPC3130APGE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
993876-HPC3130APGE
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 993876-HPC3130APGE
Win Source Part Number: 993876-HPC3130APGE Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Plug Controller Package: Tray Applications: CompactPCI™ Standard Package: 60 Mounting: SMD (SMT) Internal Switch(s): No Number of Channels: 4 Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISHPC3130APGE,29 6-9512,2156-HPC3130A PGE-TI,-296-9512,-HP C3130APGE-NDR,-296-9 512-ND,-296-9512-NDR ,296-9512-NDR Base Product Number: HPC3130 Product Status: Obsolete

Win Source Part Number: 993876-HPC3130APGE
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Plug Controller
Package: Tray
Applications: CompactPCI™
Standard Package: 60
Mounting: SMD (SMT)
Internal Switch(s): No
Number of Channels: 4
Voltage - Supply: 3V ~ 3.6V
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISHPC3130APGE,296-9512,2156-HPC3130APGE-TI,-296-9512,-HPC3130APGE-NDR,-296-9512-ND,-296-9512-NDR,296-9512-NDR
Base Product Number: HPC3130
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 993876-HPC3130APGE
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details