Texas Instruments Standard Linear and Logic Buck 2.25MHz 1A Step-Down DC-DC Converter IC HPA00695DRVR

Description
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-WSON -40 to 85 Product overview: HPA00695DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-HPA00695DRVR can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-WSON -40 to 85 Product overview: HPA00695DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-HPA00695DRVR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 2.25MHz 1A Step-Down DC-DC Converter IC - 739-HPA00695DRVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.25MHz 1A Step-Down DC-DC Converter IC
739-HPA00695DRVR
Buck 2.25MHz 1A Step-Down DC-DC Converter IC 739-HPA00695DRVR
2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-WSON -40 to 85 Product overview: HPA00695DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-HPA00695DRVR can be used for catalog matching and distributor lookup.

2.25MHz, 1A Step-Down Converter in 2 x 2 SON Package 6-WSON -40 to 85 Product overview: HPA00695DRVR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.25MHz, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.25MHz, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-HPA00695DRVR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-HPA00695DRVR
Product Name Buck 2.25MHz 1A Step-Down DC-DC Converter IC
IQ 1.50E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1231234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 75 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1151097-PT5107L - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 19 to 38 volts
Output Power 15 watts
View Details