Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount
Manufacturer: Texas Instruments
Win Source Part Number: 845114-HDC2080DMBR
Features: Humidity Temperature Sensor 8 s
Package: Reel - TR
Family Name: HDC2080
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52638-1, 296-52638-2, HDC2080DMBR-ND, 296-52638-6
SENSOR HUMIDITY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | 296-52638-2-ND | 845114-HDC2080DMBR | HDC2080DMBR |
| Product Name | Humidity, Moisture Sensors | Moisture Sensors, Humidity - HDC2080DMBR | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | ||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % | |
| Relative Humidity Accuracy | 2 % |