Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC1050DMBR

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-42616-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-42616-1-ND
Humidity, Moisture Sensors 296-42616-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-42616-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-42616-6-ND
Humidity, Moisture Sensors 296-42616-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-42616-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-42616-2-ND
Humidity, Moisture Sensors 296-42616-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 30s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1050DMBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1050DMBR
Sensors, Transducers - Humidity, Moisture Sensors HDC1050DMBR
SENSOR HUMI/TEMP 3.3V I2C 3% SMD

SENSOR HUMI/TEMP 3.3V I2C 3% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-42616-1-ND HDC1050DMBR
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensor Components - HPP845E032 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details