Texas Instruments High-Performance Analog Humidity, Moisture Sensors HDC1010YPAT

Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 296-44913-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-44913-2-ND
Humidity, Moisture Sensors 296-44913-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 296-44913-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
296-44913-1-ND
Humidity, Moisture Sensors 296-44913-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 15s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HDC1010YPAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HDC1010YPAT
Sensors, Transducers - Humidity, Moisture Sensors HDC1010YPAT
SENSOR HUMI/TEMP 3.3V I2C 2% SMD

SENSOR HUMI/TEMP 3.3V I2C 2% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 296-44913-2-ND HDC1010YPAT
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 2 % 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module with integrated Heater - HYT223 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details