Texas Instruments Standard Linear and Logic Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments HDC1008YPAT

Description
HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 4% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C RoHS Compliant: Yes
Description
HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 4% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments - 93X6703 - Newark, An Avnet Company
Chicago, IL, United States
Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments
93X6703
Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments 93X6703
HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 4% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C RoHS Compliant: Yes

HUMIDITY/TEMP SENSOR, DIGITAL, DSBGA-8; Humidity Range:0% to 100% Relative Humidity; Humidity Accuracy:± 4% RH; Temperature Accuracy:± 0.2°C; RH Response Time:15s; Temperature Response Time:-; Sensor Interface Type:I2C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 93X6703
Product Name Humidity/temp Sensor, Digital, Dsbga-8; Humidity Range Texas Instruments
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347160-A1147LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motion Sensor ICs - 2186332 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details