USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
4x6-channel USB Type-C™ Alternate Mode mux/demux 28-WQFN 0 to 70 Product overview: HD3SS460RHRR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-HD3SS460RHRR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1042885-HD3SS460RHRR
Packaging: Reel - TR
Features: Bi-Directional
Applications: USB
-3db Bandwidth: 5.4GHz
Number of Channels: 1
Family Name: HD3SS460
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 14 Ohm
Case / Package: 28-WQFN (5.5x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): HD3SS460RHRT; HD3SS460IRHRT; HD3SS460IRHRR;
Introduction Date: April 14, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking
USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 296-47325-6-ND | 780-HD3SS460RHRR | 1042885-HD3SS460RHRR | HD3SS460RHRR |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - HD3SS460RHRR | Analog Switches - Special Purpose |
| Configuration | 4:6 | |||
| Features | Bilateral | Single-Supply | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 2.7 to ? volts | 3 to 3.6 volts | |
| Ron | 14 ohms | 14 ohms | ||
| Bandwidth | 5400 MHz | 5400 MHz |