Texas Instruments Standard Linear and Logic Usb Port Controller, Type-C, Wqfn-30; Usb Ic Type Texas Instruments HD3SS3220IRNHT

Description
USB PORT CONTROLLER, TYPE-C, WQFN-30; USB IC Type:Type-C 2:1 Mux; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:30Pins; Data Rate:10Gbps; No. of Ports:1 Port; Operating RoHS Compliant: Yes
Datasheet
Description
USB PORT CONTROLLER, TYPE-C, WQFN-30; USB IC Type:Type-C 2:1 Mux; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:30Pins; Data Rate:10Gbps; No. of Ports:1 Port; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Port Controller, Type-C, Wqfn-30; Usb Ic Type Texas Instruments - 26AJ6509 - Newark, An Avnet Company
Chicago, IL, United States
Usb Port Controller, Type-C, Wqfn-30; Usb Ic Type Texas Instruments
26AJ6509
Usb Port Controller, Type-C, Wqfn-30; Usb Ic Type Texas Instruments 26AJ6509
USB PORT CONTROLLER, TYPE-C, WQFN-30; USB IC Type:Type-C 2:1 Mux; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:30Pins; Data Rate:10Gbps; No. of Ports:1 Port; Operating RoHS Compliant: Yes

USB PORT CONTROLLER, TYPE-C, WQFN-30; USB IC Type:Type-C 2:1 Mux; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WQFN; No. of Pins:30Pins; Data Rate:10Gbps; No. of Ports:1 Port; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
HD3SS3220IRNHT
USB Interface IC HD3SS3220IRNHT
USB Interface IC 10Gbps USB 3.1 Type-C 2:1 Mux with DRP Controller 30-WQFN -40 to 85

USB Interface IC 10Gbps USB 3.1 Type-C 2:1 Mux with DRP Controller 30-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6509 HD3SS3220IRNHT
Product Name Usb Port Controller, Type-C, Wqfn-30; Usb Ic Type Texas Instruments USB Interface IC
Technology USB
Features RoHS RoHS
Supply Voltage Other; 3V
Data Rate 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2500579 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-14
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details