Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
HD3SS215ZXHR -- ANALOG SWITCHES - SPECIAL PURPOSE
Texas Instruments High-Performance Analog
Analog Switches - Special Purpose
HD3SS215ZXHR
Description
DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)
Quarktwin Technology Ltd.
Done
Datasheet
Description
DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
HD3SS215ZXHR
Analog Switches - Special Purpose
HD3SS215ZXHR
DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)
DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Analog Multiplexers
Product Number
HD3SS215ZXHR
Product Name
Analog Switches - Special Purpose
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1913970
Specs
Configuration
Triple SPDT
Package Type
SSOP; SOP; TSSOP; Tssop
Number of Pins
16
View Details
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
74AC138SJX-ON
View Details
Texas Instruments
5.5V 20MHz SSOP Analog Switch and Multiplexer IC
74CBTD3861DBQRE4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
5 volts
Bandwidth
20 MHz
View Details
2
suppliers
Qorvo
2.4 GHz / 5 GHz Wi-Fi Antennaplexer
QM22450
Specs
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details