Texas Instruments High-Performance Analog GC5337IZEV

Description
Digital Signal Processor, 16-Ext Bit, 310MHz, CMOS, PBGA484
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Ext Bit, 310MHz, CMOS, PBGA484
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GC5337IZEV - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Ext Bit, 310MHz, CMOS, PBGA484

Digital Signal Processor, 16-Ext Bit, 310MHz, CMOS, PBGA484

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Digital Signal Processors (DSP)
Product Number GC5337IZEV
Package Type BGA; Other; BGA484
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADBF532WBSTZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details