Texas Instruments RF Misc ICs and Modules - GC5330IZEV GC5330IZEV

Description
Manufacturer: Texas Instruments Win Source Part Number: 204420-GC5330IZEV Packaging: Bulk RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 484-BGA Purpose: Digital Signal Processor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 204420-GC5330IZEV Packaging: Bulk RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 484-BGA Purpose: Digital Signal Processor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - GC5330IZEV - 204420-GC5330IZEV - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - GC5330IZEV
204420-GC5330IZEV
RF Misc ICs and Modules - GC5330IZEV 204420-GC5330IZEV
Manufacturer: Texas Instruments Win Source Part Number: 204420-GC5330IZEV Packaging: Bulk RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 484-BGA Purpose: Digital Signal Processor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 204420-GC5330IZEV
Packaging: Bulk
RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 484-BGA
Purpose: Digital Signal Processor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 204420-GC5330IZEV
Product Name RF Misc ICs and Modules - GC5330IZEV
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details