Texas Instruments RF Misc ICs and Modules - GC5325IZND GC5325IZND

Description
Manufacturer: Texas Instruments Win Source Part Number: 1040896-GC5325IZND Packaging: Tray Frequency: 140MHz Secondary Attributes: Integrated CFR and DPD Functions Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 352-PBGA (27x27) Purpose: Predistortion Transmit Processor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1040896-GC5325IZND Packaging: Tray Frequency: 140MHz Secondary Attributes: Integrated CFR and DPD Functions Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 352-PBGA (27x27) Purpose: Predistortion Transmit Processor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - GC5325IZND - 1040896-GC5325IZND - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - GC5325IZND
1040896-GC5325IZND
RF Misc ICs and Modules - GC5325IZND 1040896-GC5325IZND
Manufacturer: Texas Instruments Win Source Part Number: 1040896-GC5325IZND Packaging: Tray Frequency: 140MHz Secondary Attributes: Integrated CFR and DPD Functions Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 352-PBGA (27x27) Purpose: Predistortion Transmit Processor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1040896-GC5325IZND
Packaging: Tray
Frequency: 140MHz
Secondary Attributes: Integrated CFR and DPD Functions
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 352-PBGA (27x27)
Purpose: Predistortion Transmit Processor
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1040896-GC5325IZND
Product Name RF Misc ICs and Modules - GC5325IZND
Frequency 1.40E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details