Texas Instruments RF Misc ICs and Modules - GC4016-PBZ GC4016-PBZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 812642-GC4016-PBZ Packaging: Tray Function: Downconverter RF Type: CDMA, AMPS Part Status: Obsolete (End Of Life) Supplier Device Package: 160-BGA (15x15) Manufacturer Package: 160-LBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812642-GC4016-PBZ Packaging: Tray Function: Downconverter RF Type: CDMA, AMPS Part Status: Obsolete (End Of Life) Supplier Device Package: 160-BGA (15x15) Manufacturer Package: 160-LBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - GC4016-PBZ - 812642-GC4016-PBZ - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - GC4016-PBZ
812642-GC4016-PBZ
RF Misc ICs and Modules - GC4016-PBZ 812642-GC4016-PBZ
Manufacturer: Texas Instruments Win Source Part Number: 812642-GC4016-PBZ Packaging: Tray Function: Downconverter RF Type: CDMA, AMPS Part Status: Obsolete (End Of Life) Supplier Device Package: 160-BGA (15x15) Manufacturer Package: 160-LBGA Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 812642-GC4016-PBZ
Packaging: Tray
Function: Downconverter
RF Type: CDMA, AMPS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 160-BGA (15x15)
Manufacturer Package: 160-LBGA
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 812642-GC4016-PBZ
Product Name RF Misc ICs and Modules - GC4016-PBZ
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details