Texas Instruments RF Misc ICs and Modules - GC4016-PB GC4016-PB

Description
Manufacturer: Texas Instruments Win Source Part Number: 810952-GC4016-PB Packaging: Tray Function: Downconverter RF Type: CDMA, AMPS Part Status: Obsolete (End Of Life) Supplier Device Package: 160-BGA (15x15) Manufacturer Package: 160-BGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810952-GC4016-PB Packaging: Tray Function: Downconverter RF Type: CDMA, AMPS Part Status: Obsolete (End Of Life) Supplier Device Package: 160-BGA (15x15) Manufacturer Package: 160-BGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - GC4016-PB - 810952-GC4016-PB - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - GC4016-PB
810952-GC4016-PB
RF Misc ICs and Modules - GC4016-PB 810952-GC4016-PB
Manufacturer: Texas Instruments Win Source Part Number: 810952-GC4016-PB Packaging: Tray Function: Downconverter RF Type: CDMA, AMPS Part Status: Obsolete (End Of Life) Supplier Device Package: 160-BGA (15x15) Manufacturer Package: 160-BGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 810952-GC4016-PB
Packaging: Tray
Function: Downconverter
RF Type: CDMA, AMPS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 160-BGA (15x15)
Manufacturer Package: 160-BGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 810952-GC4016-PB
Product Name RF Misc ICs and Modules - GC4016-PB
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details