AUTOMOTIVE C2000 32-BIT MCU, 1X
AUTOMOTIVE C2000 32-BIT MCU, 1X
AUTOMOTIVE C2000 32-BIT MCU, 1X
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-F28P559SJ9PZRQ1DKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 150 MHz |
| Bits | Other; A/D 35x12b SAR; D/A 1x12b |
| RAM | 133 KB |
| ROM | 1000 KB |