AUTOMOTIVE 32-BIT C2000 MCU WITH
AUTOMOTIVE 32-BIT C2000 MCU WITH
AUTOMOTIVE 32-BIT C2000 MCU WITH
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 296-F28P559SG9PNARQ1TR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 150 MHz |
| Bits | Other; A/D 28x12b SAR; D/A 1x12b |
| RAM | 101 KB |
| ROM | 512 KB |