Texas Instruments High-Performance Analog Microcontrollers F28M36H33C2ZWTQ

Description
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)
Request a Quote Datasheet
Description
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - F28M36H33C2ZWTQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36H33C2ZWTQ-ND
Microcontrollers F28M36H33C2ZWTQ-ND
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
32-bit 512KB 232KB Embedded Microcontroller MCU - 685-F28M36H33C2ZWTQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 232KB Embedded Microcontroller MCU
685-F28M36H33C2ZWTQ
32-bit 512KB 232KB Embedded Microcontroller MCU 685-F28M36H33C2ZWTQ
32-bit ARM MCU, 512KB Flash, 232KB RAM, 142 I/O, LFBGA Product overview: F28M36H33C2ZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 232KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H33C2ZWTQ can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 512KB Flash, 232KB RAM, 142 I/O, LFBGA Product overview: F28M36H33C2ZWTQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 232KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H33C2ZWTQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - F28M36H33C2ZWTQ - 774337-F28M36H33C2ZWTQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36H33C2ZWTQ
774337-F28M36H33C2ZWTQ
Embedded - Embedded - Microcontrollers - F28M36H33C2ZWTQ 774337-F28M36H33C2ZWTQ
Manufacturer: Texas Instruments Win Source Part Number: 774337-F28M36H33C2ZW TQ Series: Automotive, AEC-Q100, C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 289-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/768KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.63 V Family Name: F28M36H33C2 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (16x16) Alternative Parts (Cross-Reference): F28M36H53C2ZWTQ; MAX32631IWG+T; MAX32651GWQ+T; MAX32600-J85A+; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 774337-F28M36H33C2ZWTQ
Series: Automotive, AEC-Q100, C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 289-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/768KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.63 V
Family Name: F28M36H33C2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (16x16)
Alternative Parts (Cross-Reference): F28M36H53C2ZWTQ; MAX32631IWG+T; MAX32651GWQ+T; MAX32600-J85A+;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - F28M36H33C2ZWTQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36H33C2ZWTQ
Microcontrollers F28M36H33C2ZWTQ
C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 Automotive, AEC-Q100, C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

Buy Now
Embedded - Microcontrollers - F28M36H33C2ZWTQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36H33C2ZWTQ
Embedded - Microcontrollers F28M36H33C2ZWTQ
IC MCU 32BIT 768KB FLASH 289BGA

IC MCU 32BIT 768KB FLASH 289BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36H33C2ZWTQ-ND 685-F28M36H33C2ZWTQ 774337-F28M36H33C2ZWTQ F28M36H33C2ZWTQ F28M36H33C2ZWTQ
Product Name Microcontrollers 32-bit 512KB 232KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - F28M36H33C2ZWTQ Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 150 MHz 150 MHz 150 MHz
Bits Other; A/D 24x12b
RAM 232 KB 232 KB 512 KB 232 KB
ROM 512 to 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C87501100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers