C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Win Source Part Number: 1261981-F28384SPTPS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Fixed-Point
Core Processor: C28x
Speed: 200MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I²C, McBSP, SCI, SPI, SSI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 86K x 16
Data Converters: A/D 20x12b, 29x16b SAR; A/D 3x12b
Oscillator Type: External, Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-HLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 1.14V ~ 1.26V
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-F28384SPTPS
IC MCU 32BIT 512KB FLSH 176HLQFP Product overview: F28384SPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28384SPTPS can be used for catalog matching and distributor lookup.
C2000 32-BIT MCU WITH CONNECTIVI
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F28384SPTPS-ND | 1261981-F28384SPTPS | 685-F28384SPTPS | F28384SPTPS | F28384SPTPS | F28384SPTPS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Bits | 16 Bit; Other; A/D 20x12b, 29x16b SAR; A/D 3x12b | |||||
| RAM | 86 KB | 512 KB | 86 KB | 86 KB | 86 KB | |
| ROM | 512 KB |