IC MCU 32BIT 256KB FLASH 64LQFP
C2000 32-BIT MCU WITH 100-MHZ, F
IC MCU 32BIT 256KB FLASH 64LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit 100MHz 256KB (128K x 16) FLASH 64-LQFP (10x10)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F280049CPMSRTR-ND | F280049CPMSR | F280049CPMSR | F280049CPMSR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| Bits | Other; A/D 14x12b; D/A 2x12b | |||
| RAM | 50 KB | 50 KB | 50 KB | 50 KB |
| ROM | 256 KB |