IC MCU 32BIT 384KB FLASH 100LQFP Product overview: F280039CSPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280039CSPZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337526-F280039CSPZ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Core Processor: C28x
Speed: 120MHz
Package: Tube
Standard Package: 90
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 384KB (192K x 16)
Program Memory Type: FLASH
RAM Size: 34.5K x 16
Data Converters: A/D 23x12b SAR; D/A 2x12b
Oscillator Type: External, Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.8V ~ 3.63V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: F280039
C28x - Microcontroller IC 32-Bit Single-Core 120MHz 384KB (192K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 100LQFP
C28x - Microcontroller IC 32-Bit Single-Core 120MHz 384KB (192K x 16) FLASH 100-LQFP (14x14)
C2000 32-BIT MCU 120-MHZ 384-KB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-F280039CSPZ | 1337526-F280039CSPZ | 296-F280039CSPZ-ND | F280039CSPZ | F280039CSPZ | F280039CSPZ |
| Product Name | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| RAM | 34.5 KB | 384 KB | 34.5 KB | 34.5 KB | 34.5 KB | 34.5 KB |
| Supply Voltage | 1.14 to 3.63 volts | 2.8 to 3.63 volts | 1.14 to 3.63 volts | 3.63 volts | 1.14 to 3.63 volts | |
| Serial Interface | CAN, I2C, SPI, USART, USB | CAN; SPI; SCI; UART; USART |