IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
C28x C2000™ C28x Microcontroller IC 32-Bit 120MHz 256KB (128K x 16) FLASH 48-LQFP (7x7)
C2000 32-BIT MCU 120-MHZ 256-KB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-F280037CSPT-ND | F280037CSPT | F280037CSPT | F280037CSPT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 14x12b SAR; D/A 2x12b | |||
| RAM | 34.5 KB | 34.5 KB | 34.5 KB | 34.5 KB |
| ROM | 256 KB |