IC MCU 32BIT 256KB FLASH 64LQFP
C28x C2000™ C28x Microcontroller IC 32-Bit 120MHz 256KB (128K x 16) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
C2000 32-BIT MCU 120-MHZ 256-KB
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1295-F280037CSPM-ND | F280037CSPM | F280037CSPM | F280037CSPM |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 16x12b SAR; D/A 2x12b | |||
| RAM | 34.5 KB | 34.5 KB | 34.5 KB | 34.5 KB |
| ROM | 256 KB |