IC MCU 32BIT 128MB FLASH 80LQFP Product overview: F280025PNSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PNSR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128MB FLASH 80LQFP
C28x F28002x C2000™ Microcontroller IC 32-Bit 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
C2000 32-BIT MCU WITH 100-MHZ, F
IC MCU 32BIT 128MB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-F280025PNSR | 296-F280025PNSRTR-ND | F280025PNSR | F280025PNSR | F280025PNSR |
| Product Name | 32-bit 32BIT 128MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB |
| Supply Voltage | 2.81 to 3.63 volts | 2.81 to 3.63 volts | 2.81 to 3.63 volts | 3.63 volts | |
| Serial Interface | CAN, I2C, SPI, UART | CAN; SPI; SCI; UART; USART |