IC MCU 32BIT 128MB FLASH 64LQFP Product overview: F280025PMSR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F280025PMSR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128MB FLASH 64LQFP
IC MCU 32BIT 128MB FLASH 64LQFP
IC MCU 32BIT 128MB FLASH 64LQFP
IC MCU 32BIT 128MB FLASH 64LQFP
C28x F28002x C2000™ Microcontroller IC 32-Bit 100MHz 128KB (64K x 16) FLASH 64-LQFP (10x10)
C2000 32-BIT MCU WITH 100-MHZ, F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-F280025PMSR | 296-F280025PMSRTR-ND | F280025PMSR | F280025PMSR | F280025PMSR |
| Product Name | 32-bit 32BIT 128MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz |
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | 12 KB |
| Supply Voltage | 2.81 to 3.63 volts | 2.81 to 3.63 volts | 3.63 volts | 2.81 to 3.63 volts | |
| Serial Interface | CAN/I2C/SCI/SPI | CAN; SPI; SCI; UART; USART |