24V, BIDIRECTIONAL, ULTRA LOW CA
24V, BIDIRECTIONAL, ULTRA LOW CA
24V, BIDIRECTIONAL, ULTRA LOW CA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-ESD701DPYRQ1CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 210 watts |
| VC | 37 volts |