Texas Instruments DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R105SQ/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer
DS99R105SQ/NOPB
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R105SQ/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN 0 to 70

3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN 0 to 70

Buy Now Datasheet
Serializers, Deserializers - 296-35367-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-35367-6-ND
Serializers, Deserializers 296-35367-6-ND
960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-35367-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-35367-1-ND
Serializers, Deserializers 296-35367-1-ND
960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-35367-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-35367-2-ND
Serializers, Deserializers 296-35367-2-ND
960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R105SQ/NOPB 296-35367-6-ND
Product Name DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP,WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV2421 10 to 75 MHz, 24-bit Channel-Link II Serializer - DS92LV2421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93AZQLR - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921226HSM - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers