Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS96176CN DS96176CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 080803-DS96176CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080803-DS96176CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS96176CN - 080803-DS96176CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS96176CN
080803-DS96176CN
Interface - Interface - Drivers, Receivers, Transceivers - DS96176CN 080803-DS96176CN
Manufacturer: Texas Instruments Win Source Part Number: 080803-DS96176CN Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 080803-DS96176CN
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
IC TRANSCEIVER HALF 1/1 - 815-DS96176CN - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER HALF 1/1
815-DS96176CN
IC TRANSCEIVER HALF 1/1 815-DS96176CN
IC TRANSCEIVER HALF 1/1

IC TRANSCEIVER HALF 1/1

Supplier's Site
Drivers, Receivers, Transceivers - DS96176CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS96176CN
Drivers, Receivers, Transceivers DS96176CN
1/1 Transceiver Half RS422, RS485

1/1 Transceiver Half RS422, RS485

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS96176CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS96176CN
Drivers, Receivers, Transceivers DS96176CN
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 080803-DS96176CN 815-DS96176CN DS96176CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS96176CN IC TRANSCEIVER HALF 1/1 Drivers, Receivers, Transceivers
Package Type Through Hole 8-DIP (0.300, 7.62mm) 8-DIP (0.300\", 7.62mm)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 C (32.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details