Texas Instruments Interface - Interface - Serializers, Deserializers - DS92LV2422SQX DS92LV2422SQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 723277-DS92LV2422SQX Manufacturer Homepage: www.ti.com Reference case: WQFN Reference Date Code: 12+ Alternative Parts (Cross-Reference): DS92LV2422SQX/NOPB; DS92LV2422SQE; DS92LV2422SQ; DS92LV2422SQX; Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 723277-DS92LV2422SQX Manufacturer Homepage: www.ti.com Reference case: WQFN Reference Date Code: 12+ Alternative Parts (Cross-Reference): DS92LV2422SQX/NOPB; DS92LV2422SQE; DS92LV2422SQ; DS92LV2422SQX; Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS92LV2422SQX - 723277-DS92LV2422SQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV2422SQX
723277-DS92LV2422SQX
Interface - Interface - Serializers, Deserializers - DS92LV2422SQX 723277-DS92LV2422SQX
Manufacturer: Texas Instruments Win Source Part Number: 723277-DS92LV2422SQX Manufacturer Homepage: www.ti.com Reference case: WQFN Reference Date Code: 12+ Alternative Parts (Cross-Reference): DS92LV2422SQX/NOPB; DS92LV2422SQE; DS92LV2422SQ; DS92LV2422SQX; Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 723277-DS92LV2422SQX
Manufacturer Homepage: www.ti.com
Reference case: WQFN
Reference Date Code: 12+
Alternative Parts (Cross-Reference): DS92LV2422SQX/NOPB; DS92LV2422SQE; DS92LV2422SQ; DS92LV2422SQX;
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 755-DS92LV2422SQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-DS92LV2422SQX
Interface Transceiver IC 755-DS92LV2422SQX
LINE RECEIVER, QCC60, 9 X 9 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, LLP-60 Product overview: DS92LV2422SQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2422SQX can be used for catalog matching and distributor lookup.

LINE RECEIVER, QCC60, 9 X 9 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, LLP-60 Product overview: DS92LV2422SQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV2422SQX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 723277-DS92LV2422SQX 755-DS92LV2422SQX
Product Name Interface - Interface - Serializers, Deserializers - DS92LV2422SQX Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details