Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQAX DS92LV040ATLQAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 714119-DS92LV040ATLQ AX Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 155Mbps Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: DS92LV040 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 714119-DS92LV040ATLQ AX Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 155Mbps Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: DS92LV040 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQAX - 714119-DS92LV040ATLQAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQAX
714119-DS92LV040ATLQAX
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQAX 714119-DS92LV040ATLQAX
Manufacturer: Texas Instruments Win Source Part Number: 714119-DS92LV040ATLQ AX Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 155Mbps Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: DS92LV040 Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 714119-DS92LV040ATLQAX
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 4/4
Duplex: Half
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: DS92LV040
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Quad Interface Transceiver IC - 710-DS92LV040ATLQAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-DS92LV040ATLQAX
Quad Interface Transceiver IC 710-DS92LV040ATLQAX
QUAD LINE TRANSCEIVER, PQCC44, PLASTIC, LLP-44 Product overview: DS92LV040ATLQAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV040ATLQAX can be used for catalog matching and distributor lookup.

QUAD LINE TRANSCEIVER, PQCC44, PLASTIC, LLP-44 Product overview: DS92LV040ATLQAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV040ATLQAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 714119-DS92LV040ATLQAX 710-DS92LV040ATLQAX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQAX Quad Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN28R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details