Texas Instruments DS92LV040A 4 Channel Bus LVDS Transceiver DS92LV040ATLQA/NOPB

Description
4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85
Request a Quote Datasheet
Description
4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV040A 4 Channel Bus LVDS Transceiver - DS92LV040ATLQA/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV040A 4 Channel Bus LVDS Transceiver
DS92LV040ATLQA/NOPB
DS92LV040A 4 Channel Bus LVDS Transceiver DS92LV040ATLQA/NOPB
4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85

4 Channel Bus LVDS Transceiver 44-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA/NOPB - 138627-DS92LV040ATLQA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA/NOPB
138627-DS92LV040ATLQA/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA/NOPB 138627-DS92LV040ATLQA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138627-DS92LV040ATLQ A/NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 155Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-WQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138627-DS92LV040ATLQA/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/4
Duplex: Half
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-WQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 710-DS92LV040ATLQA/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
710-DS92LV040ATLQA/NOPB
3.3V Interface Transceiver IC 710-DS92LV040ATLQA/NOPB
4-Ch LVDS Transceiver, 155Mbps, 3.3V, WQFN, -40 to 85C Product overview: DS92LV040ATLQA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV040ATLQA/N OPB can be used for catalog matching and distributor lookup.

4-Ch LVDS Transceiver, 155Mbps, 3.3V, WQFN, -40 to 85C Product overview: DS92LV040ATLQA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV040ATLQA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS92LV040ATLQA/NOPB
LVDS Interface IC DS92LV040ATLQA/NOPB
LVDS Interface IC 4-CH Bus LVDS Tnscvr

LVDS Interface IC 4-CH Bus LVDS Tnscvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS92LV040ATLQA/NOPB 138627-DS92LV040ATLQA/NOPB 710-DS92LV040ATLQA/NOPB DS92LV040ATLQA/NOPB
Product Name DS92LV040A 4 Channel Bus LVDS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - DS92LV040ATLQA/NOPB 3.3V Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55188 Quadruple Line Driver - 5962-8688901CA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details