Texas Instruments DS92LV010A Bus LVDS 3.3/5.0V Single Transceiver DS92LV010ATM

Description
Bus LVDS 3.3/5.0V Single Transceiver 8-SOIC -40 to 85
Request a Quote
Description
Bus LVDS 3.3/5.0V Single Transceiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS92LV010A is a bus LVDS transceiver designed for high-speed, low-power backplane interfaces, featuring a single differential driver and receiver with 10 mA drive capability and ±100 mV receiver sensitivity. It operates from a single 3.3 V or 5.0 V supply, supports a ±1 V common-mode range, and has a typical bus loading of 5 pF. The device is available in an 8-lead SOIC package and operates over an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The DS92LV010A is a bus LVDS transceiver designed for high-speed, low-power backplane interfaces, featuring a single differential driver and receiver with 10 mA drive capability and ±100 mV receiver sensitivity. It operates from a single 3.3 V or 5.0 V supply, supports a ±1 V common-mode range, and has a typical bus loading of 5 pF. The device is available in an 8-lead SOIC package and operates over an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
DS92LV010A Bus LVDS 3.3/5.0V Single Transceiver - DS92LV010ATM - Texas Instruments
Dallas, TX, United States
DS92LV010A Bus LVDS 3.3/5.0V Single Transceiver
DS92LV010ATM
DS92LV010A Bus LVDS 3.3/5.0V Single Transceiver DS92LV010ATM
Bus LVDS 3.3/5.0V Single Transceiver 8-SOIC -40 to 85

Bus LVDS 3.3/5.0V Single Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATM - 083524-DS92LV010ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATM
083524-DS92LV010ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATM 083524-DS92LV010ATM
Manufacturer: Texas Instruments Win Source Part Number: 083524-DS92LV010ATM Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65LVDM176DR; DS92LV010ATMX; DS92LV010ATM; ADN4690EBRZ-RL7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 083524-DS92LV010ATM
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65LVDM176DR; DS92LV010ATMX; DS92LV010ATM; ADN4690EBRZ-RL7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V SOIC Interface Transceiver IC
710-DS92LV010ATM
Industrial 3.3V SOIC Interface Transceiver IC 710-DS92LV010ATM
LVDS Transceiver, 100Mbps, 3.3V, 1-Ch, 8-SOIC, Industrial Product overview: DS92LV010ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV010ATM can be used for catalog matching and distributor lookup.

LVDS Transceiver, 100Mbps, 3.3V, 1-Ch, 8-SOIC, Industrial Product overview: DS92LV010ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS92LV010ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS92LV010ATM
LVDS Interface IC DS92LV010ATM
LVDS Interface IC Bus LVDS 3.3/5.0V Single Transceiver 8-SOIC -40 to 85

LVDS Interface IC Bus LVDS 3.3/5.0V Single Transceiver 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS92LV010ATM 083524-DS92LV010ATM 710-DS92LV010ATM DS92LV010ATM
Product Name DS92LV010A Bus LVDS 3.3/5.0V Single Transceiver Interface - Interface - Drivers, Receivers, Transceivers - DS92LV010ATM Industrial 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Receiver; Transceiver Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 100000 kbps 100000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details