Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB DS91M040TSQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 773390-DS91M040TSQE/ NOPB Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 250Mbps Family Name: DS91M040 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MAX9157EGJ+; MAX9157EGJ+T; MAX9157EHJ+; MAX9157EGJ; Introduction Date: April 07, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773390-DS91M040TSQE/ NOPB Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 250Mbps Family Name: DS91M040 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MAX9157EGJ+; MAX9157EGJ+T; MAX9157EHJ+; MAX9157EGJ; Introduction Date: April 07, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB - 773390-DS91M040TSQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB
773390-DS91M040TSQE/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB 773390-DS91M040TSQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773390-DS91M040TSQE/ NOPB Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 4/4 Duplex: Half Data Rate: 250Mbps Family Name: DS91M040 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (5x5) Alternative Parts (Cross-Reference): MAX9157EGJ+; MAX9157EGJ+T; MAX9157EHJ+; MAX9157EGJ; Introduction Date: April 07, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773390-DS91M040TSQE/NOPB
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 4/4
Duplex: Half
Data Rate: 250Mbps
Family Name: DS91M040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-WQFN (5x5)
Alternative Parts (Cross-Reference): MAX9157EGJ+; MAX9157EGJ+T; MAX9157EHJ+; MAX9157EGJ;
Introduction Date: April 07, 2008
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS91M040TSQE/NOPB
Drivers, Receivers, Transceivers DS91M040TSQE/NOPB
4/4 Transceiver Half LVDS 32-WQFN (5x5)

4/4 Transceiver Half LVDS 32-WQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 773390-DS91M040TSQE/NOPB DS91M040TSQE/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS91M040TSQE/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details