Texas Instruments DS91C176 100 MHz Single Channel M-LVDS Transceivers DS91C176TMA/NOPB

Description
100 MHz Single Channel M-LVDS Transceivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
100 MHz Single Channel M-LVDS Transceivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS91C176 100 MHz Single Channel M-LVDS Transceivers - DS91C176TMA/NOPB - Texas Instruments
Dallas, TX, United States
DS91C176 100 MHz Single Channel M-LVDS Transceivers
DS91C176TMA/NOPB
DS91C176 100 MHz Single Channel M-LVDS Transceivers DS91C176TMA/NOPB
100 MHz Single Channel M-LVDS Transceivers 8-SOIC -40 to 85

100 MHz Single Channel M-LVDS Transceivers 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-DS91C176TMA/NOPB
3.3V SOIC Interface Transceiver IC 710-DS91C176TMA/NOPB
200Mbps LVDS Transceiver, 8-SOIC, 3.3V, -40 to 85C Product overview: DS91C176TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91C176TMA/NOPB can be used for catalog matching and distributor lookup.

200Mbps LVDS Transceiver, 8-SOIC, 3.3V, -40 to 85C Product overview: DS91C176TMA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS91C176TMA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS91C176TMA/NOPB
LVDS Interface IC DS91C176TMA/NOPB
LVDS Interface IC 100MHz SGL-CH M-LVDS Tnscvr

LVDS Interface IC 100MHz SGL-CH M-LVDS Tnscvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS91C176TMA/NOPB 710-DS91C176TMA/NOPB DS91C176TMA/NOPB
Product Name DS91C176 100 MHz Single Channel M-LVDS Transceivers 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-87809012A - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
CD54HCT126 Quad 3-State Buffer - 5962-9065101MCA - Texas Instruments
Specs
Technology HCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details