Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UR241QVSX DS90UR241QVSX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169686-DS90UR241QVS X Family Name: DS90UR241 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): DS90UR241QVS; DS90UR241QVS/NOPB; DS90UR241QVSX/NOPB; Introduction Date: September 01, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169686-DS90UR241QVS X Family Name: DS90UR241 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): DS90UR241QVS; DS90UR241QVS/NOPB; DS90UR241QVSX/NOPB; Introduction Date: September 01, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UR241QVSX - 1169686-DS90UR241QVSX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UR241QVSX
1169686-DS90UR241QVSX
Interface - Interface - Serializers, Deserializers - DS90UR241QVSX 1169686-DS90UR241QVSX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169686-DS90UR241QVS X Family Name: DS90UR241 Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): DS90UR241QVS; DS90UR241QVS/NOPB; DS90UR241QVSX/NOPB; Introduction Date: September 01, 2006 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169686-DS90UR241QVSX
Family Name: DS90UR241
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): DS90UR241QVS; DS90UR241QVS/NOPB; DS90UR241QVSX/NOPB;
Introduction Date: September 01, 2006
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
43 MHz Interface Transceiver IC - 755-DS90UR241QVSX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43 MHz Interface Transceiver IC
755-DS90UR241QVSX
43 MHz Interface Transceiver IC 755-DS90UR241QVSX
5-43 MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset Product overview: DS90UR241QVSX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241QVSX can be used for catalog matching and distributor lookup.

5-43 MHz DC-Balanced 24-Bit FPD-Link II Serializer and Deserializer Chipset Product overview: DS90UR241QVSX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR241QVSX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1169686-DS90UR241QVSX 755-DS90UR241QVSX
Product Name Interface - Interface - Serializers, Deserializers - DS90UR241QVSX 43 MHz Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260819-SI3211-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details